CUI Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 12 Vdc, 0.083 A, 1 W, 18~36 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 36~75 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~9 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 9~18 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 18~36 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 36~75 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 4.5~9 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 9~18 Vdc Input Range | |
| 12 Vdc, 0.83 A, 10 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1.67 A, 10 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1.67 A, 20 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1.67 A, 20 W, 9~36 Vdc Input Range | |
| 12 Vdc, 2.5 A, 30 W, 18~75 Vdc Input Range | |
| 12 Vdc, 2.5 A, 30 W, 9~36 Vdc Input Range | |
| 12 Vdc, 2.5 W, 208 mA | |
| 12 Vdc, 3 W, 250 mA | |
| 12/-12 Vdc, 0.042/0.042 A, 1 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 0.042/0.042 A, 1 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.042/0.042 A, 1 W, 4.5~9 Vdc Input Range | |
| 12/-12 Vdc, 0.042/0.042 A, 1 W, 9~18 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 4.5~9 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range | |
| 12/-12 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.625 A, 15 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.625 A, 15 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.83 A, 20 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.83 A, 20 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 1.25 A, 30 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 1.25 A, 30 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 2.5 W, 104/104 mA | |
| 12/-12 Vdc, 3 W, 125/125 mA | |
| 15 Vdc, 0.067 A, 1 W, 18~36 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 36~75 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~9 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 9~18 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 18~36 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 36~75 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 4.5~9 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 9~18 Vdc Input Range | |
| 15 Vdc, 0.66 A, 10 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.66 A, 10 W, 9~36 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 18~75 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 9~36 Vdc Input Range | |
| 15 Vdc, 1.33 A, 20 W, 18~75 Vdc Input Range | |
| 15 Vdc, 1.33 A, 20 W, 43~160 Vdc Input Range | |
| 15 Vdc, 1.33 A, 20 W, 9~36 Vdc Input Range | |
| 15 Vdc, 2 A, 30 W, 18~75 Vdc Input Range | |
| 15 Vdc, 2 A, 30 W, 9~36 Vdc Input Range | |
| 15 Vdc, 2.5 W, 167 mA | |
| 15 Vdc, 3 W, 200 mA | |
| 15/-15 Vdc, 0.033/0.033 A, 1 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 0.033/0.033 A, 1 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.033/0.033 A, 4.5~9 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 4.5~9 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.33 A, 10 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.33 A, 10 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.5 A, 15 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.5 A, 15 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.67 A, 20 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.67 A, 20 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 1 A, 30 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 1 A, 30 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 2.5 W, 83/83 mA | |
| 15/-15 Vdc, 3 W, 100/100 mA | |
| 24 Vdc, 0.042 A, 1 W, 18~36 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range | |
| 24 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.625 A, 15 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.83 A, 20 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.83 A, 20 W, 9~36 Vdc Input Range | |
| 24 Vdc, 3 W, 125 mA | |
| 3.3 Vdc, 0.303 A, 1 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 9~18 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 9~18 Vdc Input Range | |
| 3.3 Vdc, 2.4 A, 7.92 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 2.4 A, 7.92 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 2.5 W, 758 mA | |
| 3.3 Vdc, 3 W, 758 mA | |
| 3.3 Vdc, 4 A, 13.2 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 4 A, 13.2 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 5 A, 16.5 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 5 A, 16.5 W, 9~36 Vdc Input Range | |
| 3.3/-3.3 Vdc, 0.455 A, 3 W, 36~75 Vdc Input Range | |
| 3.3/12/-12 Vdc, 4/0.625/-0.625 A, 30 W, 18~75 Vdc Input Range | |
| 3.3/12/-12 Vdc, 4/0.625/-0.625 A, 30 W, 9~36 Vdc Input Range | |
| 3.3/15/-15 Vdc, 4/0.5/-0.5 A, 30 W, 18~75 Vdc Input Range | |
| 3.3/15/-15 Vdc, 4/0.5/-0.5 A, 30 W, 9~36 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 18~36 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 36~75 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~9 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 9~18 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 18~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 36~75 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 4.5~9 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 9~18 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 18~75 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 9~36 Vdc Input Range | |
| 5 Vdc, 3 A, 15 W, 18~75 Vdc Input Range | |
| 5 Vdc, 3 A, 15 W, 9~36 Vdc Input Range | |
| 5 Vdc, 3 W, 600 mA | |
| 5 Vdc, 4 A, 20 W, 18~75 Vdc Input Range | |
| 5 Vdc, 4 A, 20 W, 9~36 Vdc Input Range | |
| 5 Vdc, 5 A, 20 W, 43~160 Vdc Input Range | |
| 5 Vdc, 6 A, 30 W, 18~75 Vdc Input Range | |
| 5 Vdc, 6 A, 30 W, 9~36 Vdc Input Range | |
| 5, Vdc, 2.5 W, 500 mA | |
| 5/-5 Vdc, 0.1/0.1 A, 1 W, 18~36 Vdc Input Range | |
| 5/-5 Vdc, 0.1/0.1 A, 1 W, 36~75 Vdc Input Range | |
| 5/-5 Vdc, 0.1/0.1 A, 1 W, 4.5~9 Vdc Input Range | |
| 5/-5 Vdc, 0.1/0.1 A, 1 W, 9~18 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 18~36 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 36~75 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 4.5~9 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 9~18 Vdc Input Range | |
| 5/-5 Vdc, 1 A, 10 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 1 A, 10 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 1.5 A, 15 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 1.5 A, 15 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 20 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 20 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 30 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 30 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 2.5 W, 250/250 mA | |
| 5/-5 Vdc, 3 W, 300/300 mA | |
| 5/12/-12 Vdc, 3/0.625/-0.625 A, 30 W, 18~75 Vdc Input Range | |
| 5/12/-12 Vdc, 3/0.625/-0.625 A, 30 W, 9~36 Vdc Input Range | |
| 5/15/-15 Vdc, 3/0.5/-0.5 A, 30 W, 18~75 Vdc Input Range | |
| 5/15/-15 Vdc, 3/0.5/-0.5 A, 30 W, 9~36 Vdc Input Range | |
| 9 Vdc, 0.111 A, 1 W, 9~18 Vdc Input Range | |
| 9 Vdc, 2.5 W, 278 mA | |
| 9 Vdc, 3 W, 333 mA | |
| 9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range |
| << Prev | Next >> |