CUI Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 1.1W, 5V, 220mA, single output, isolated DC-DC converter | |
| 1.5 Vdc, 1 A, 1.5 W, 4.75~15 Vdc Input Range | |
| 1.5W, 12/-12V, 62/-62mA, dual output, isolated DC-DC converter | |
| 1.5W, 12V, 125mA, single output, isolated DC-DC converter | |
| 1.5W, 15/-15V, 50/-50mA, dual output, isolated DC-DC converter | |
| 1.5W, 15V, 100mA, single output, isolated DC-DC converter | |
| 1.8 Vdc, 1 A, 1.8 W, 4.75~15 Vdc Input Range | |
| 1.98W, 3.3V, 600mA, single output, isolated DC-DC converter | |
| 10W, 12V, 416mA, single/dual output, isolated DC-DC converter | |
| 10W, 12V, 835mA, single output, isolated DC-DC converter | |
| 10W, 15V, 333mA, single/dual output, isolated DC-DC converter | |
| 10W, 15V, 666mA, single output, isolated DC-DC converter | |
| 10W, 3.3V, 3000mA, single output, isolated DC-DC converter | |
| 10W, 5V, 2000mA, single output, isolated DC-DC converter | |
| 11W, 1.8V, 6000mA, single output, isolated DC-DC | |
| 12 Vdc, 0.25 A, 3 W, 18~72 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 14~28 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 17~72 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.56 A, 6 W, 18~72 Vdc Input Range | |
| 12 Vdc, 0.56 A, 6 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 16~32 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 18~72 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.23 A, 6 W, 18~72 Vdc Input Range | |
| 12/-12 Vdc, 0.23 A, 6 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range | |
| 12Vdc, 500mA, 6W (max), non-isolated dc regulator | |
| 15 Vdc, 0.2 A, 3 W, 18~72 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 18~72 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.5 A, 7.5 W, 17~28 Vdc Input Range | |
| 15 Vdc, 0.5 A, 7.5 W, 20~72 Vdc Input Range | |
| 15 Vdc, 0.8 A, 12 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.8 A, 12 W, 9~36 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 20~32 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 18~72 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.19 A, 6 W, 18~72 Vdc Input Range | |
| 15/-15 Vdc, 0.19 A, 6 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range | |
| 15Vdc, 500mA, 7.5W (max), non-isolated dc regulator | |
| 15W, 12/-12V, 625mA, dual output, isolated DC-DC | |
| 15W, 12V, 1250mA, single output, isolated DC-DC | |
| 15W, 15/-15V, 500mA, dual output, isolated DC-DC | |
| 15W, 15V, 1000mA, single output, isolated DC-DC | |
| 15W, 2.5V, 6000mA, single output, isolated DC-DC | |
| 15W, 5/-5V, 1500mA, dual output, isolated DC-DC | |
| 15W, 5V, 3000mA, single output, isolated DC-DC | |
| 16.5W, 3.3V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 16.5W, 3.3V, 5000mA, single output, DC-DC converter w/screw terminals | |
| 16.5W, 3.3V, 5000mA, single output, isolated DC-DC | |
| 18W, 3.3V, 5.5A, single output, isolated DC-DC | |
| 2.5 Vdc, 1 A, 2.5 W, 5~18 Vdc Input Range | |
| 20W, 12V, 1.67A, single output, isolated DC-DC | |
| 20W, 12V, 1330mA, single output, isolated DC-DC | |
| 20W, 12V, 1670mA, single output, isolated DC-DC | |
| 20W, 12V, 835mA, single/dual output, isolated DC-DC | |
| 20W, 15V, 1.33A, single output, isolated DC-DC | |
| 20W, 15V, 1330mA, single output, isolated DC-DC | |
| 20W, 15V, 670mA, single/dual output, isolated DC-DC | |
| 20W, 5V, 4000mA, single output, isolated DC-DC | |
| 20W, 5V, 4A, single output, isolated DC-DC | |
| 24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.5 A, 12 W, 36~72 Vdc Input Range | |
| 25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals | |
| 25W, 5V, 5000mA, single output, isolated DC-DC | |
| 3.3 Vdc, 0.5 A, 1.65 W, 4.5~28 Vdc Input Range | |
| 3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 2 W, 18~72 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 2 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 18~72 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 5~18 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 5 W, 4.75~18 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 2 A, 6.6 W, 4.75~18 Vdc Input Range | |
| 3.3 Vdc, 3.5 A, 12 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 3.5 A, 12 W, 9~36 Vdc Input Range | |
| 3.3Vdc, 500mA, 1.65W (max), non-isolated dc regulator | |
| 3.3W, 3.3V, 1000mA, single output, isolated DC-DC converter | |
| 30W, 12/-12V, 1250/-1250mA, dual output, DC-DC converter w/screw terminals | |
| 30W, 12/-12V, 1250/-1250mA, dual output, isolated DC-DC | |
| 30W, 12V, 2500mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 30W, 12V, 2500mA, single output, DC-DC converter w/screw terminals | |
| 30W, 12V, 2500mA, single output, isolated DC-DC | |
| 30W, 15/-15V, 1000/-1000mA, dual output, DC-DC converter w/screw terminals | |
| 30W, 15/-15V, 1000/-1000mA, dual output, isolated DC-DC | |
| 30W, 15V, 2000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6 | |
| 30W, 15V, 2000mA, single output, DC-DC converter w/screw terminals | |
| 30W, 15V, 2000mA, single output, isolated DC-DC | |
| 30W, 5/-5V, 2500/-2500mA, dual output, DC-DC converter w/screw terminals | |
| 30W, 5/-5V, 2500/-2500mA, dual output, isolated DC-DC | |
| 30W, 5/12/-12V, 3500/310/-310mA, triple output, isolated DC-DC | |
| 30W, 5/15/-15V, 3500/250/-250mA, triple output, isolated DC-DC | |
| 3W, 12/-12V, 125/-125mA, dual output, isolated DC-DC converter | |
| 3W, 12V, 250mA, single output, isolated DC-DC converter | |
| 3W, 15/-15V, 100/-100mA, dual output, isolated DC-DC converter | |
| 3W, 15V, 200mA, single output, isolated DC-DC converter | |
| 3W, 5/-5V, 300/-300mA, dual output, isolated DC-DC converter | |
| 3W, 5V, 600mA, single output, isolated DC-DC converter | |
| 5 Vdc, 0.5 A, 2.5 W, 6~28 Vdc Input Range | |
| 5 Vdc, 0.5 A, 2.5 W, 9~72 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 18~72 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 9~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range | |
| 5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 18~72 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 6.5~32 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 7~18 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 9~36 Vdc Input Range | |
| 5 Vdc, 1.5 A, 7.5 W, 6.5~18 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 7~18 Vdc Input Range | |
| 5 Vdc, 2.4 A, 12 W, 18~75 Vdc Input Range | |
| 5 Vdc, 2.4 A, 12 W, 9~36 Vdc Input Range | |
| 5.6W, 12V, 470mA, single output, isolated DC-DC converter | |
| 5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 18~72 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.5 A, 6 W, 18~72 Vdc Input Range | |
| 5/-5 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range | |
| 5Vdc, 500mA, 2.5W (max), non-isolated dc regulator | |
| 5W, 5V, 1000mA, single output, isolated DC-DC converter | |
| 6.5 Vdc, 0.5 A, 3.25 W, 9~72 Vdc Input Range | |
| 6.5 Vdc, 1 A, 6.5 W, 0~32 Vdc Input Range | |
| 6.5 Vdc, 1 A, 6.5 W, 8.5~18 Vdc Input Range | |
| 6.5 Vdc, 1.5 A, 9.75 W, 8~18 Vdc Input Range | |
| 6.5 Vdc, 2 A, 13 W, 8.5~18 Vdc Input Range | |
| 6.5Vdc, 500mA, 3.25W (max), non-isolated dc regulator | |
| 6W, 12/-12V, 230/-230mA, dual output, isolated DC-DC converter | |
| 6W, 15/-15V, 190/-190mA, dual output, isolated DC-DC converter | |
| 6W, 15V, 400mA, single output, isolated DC-DC converter | |
| 6W, 5/-5V, 500/-500mA, dual output, isolated DC-DC converter | |
| 7.5W, 2.5V, 3000mA, single output, isolated DC-DC converter | |
| 9 Vdc, 0.5 A, 4.5 W, 14~72 Vdc Input Range | |
| 9 Vdc, 0.667 A, 6 W, 9~36 Vdc Input Range | |
| 9 Vdc, 1 A, 9 W, 12~32 Vdc Input Range | |
| 9.9W, 3.3V, 3000mA, single output, isolated DC-DC | |
| 9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 9Vdc, 500mA, 4.5W (max), non-isolated dc regulator |
| << Prev | Next >> |