Acme Chip Technology Co., Limited Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 0.4A/0.7A INDUCTOR BUILT-IN STEP | |
| 0.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 1.0A INDUCTOR BUILT-IN STEP-DOWN | |
| 1.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 50MA INDUCTOR BUILT-IN PFM STEP | |
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| CONTROLLER | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 16W | |
| DC DC CONVERTER +/-12V 24V 25W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 26W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER -1.2 TO -6V | |
| DC DC CONVERTER -3.3V | |
| DC DC CONVERTER 0.54-3.6V 43W | |
| DC DC CONVERTER 0.59-5.1V | |
| DC DC CONVERTER 0.6-1.98V 119W | |
| DC DC CONVERTER 0.6-3.3V | |
| DC DC CONVERTER 0.6-3.6V 36W | |
| DC DC CONVERTER 0.6-3.6V 61W | |
| DC DC CONVERTER 0.75-3.63V 36W | |
| DC DC CONVERTER 0.75-3.63V | |
| DC DC CONVERTER 0.7525-3.63V 18W | |
| DC DC CONVERTER 0.7525-3.63V 22W | |
| DC DC CONVERTER 0.7525-3.63V 36W | |
| DC DC CONVERTER 0.7525-3.63V 58W | |
| DC DC CONVERTER 0.7525-5.5V 28W | |
| DC DC CONVERTER 0.7525-5.5V 55W | |
| DC DC CONVERTER 0.7525-5.5V 88W | |
| DC DC CONVERTER 0.8-5.5V 138W | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 0.95V | |
| DC DC CONVERTER 0.9V | |
| DC DC CONVERTER 1-15V | |
| DC DC CONVERTER 1.05V | |
| DC DC CONVERTER 1.15V | |
| DC DC CONVERTER 1.1V 0.44W | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.25V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.35V | |
| DC DC CONVERTER 1.3V | |
| DC DC CONVERTER 1.4V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.65V | |
| DC DC CONVERTER 1.6V | |
| DC DC CONVERTER 1.75V | |
| DC DC CONVERTER 1.7V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1.9V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 16W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 25W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 11W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15W | |
| DC DC CONVERTER 1V 0.5A | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 1V 1A | |
| DC DC CONVERTER 1V 200MA | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.1V | |
| DC DC CONVERTER 2.2V | |
| DC DC CONVERTER 2.3V | |
| DC DC CONVERTER 2.4V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.65V | |
| DC DC CONVERTER 2.7V | |
| DC DC CONVERTER 2.85V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 25W | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 3.1V | |
| DC DC CONVERTER 3.2V | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3.5V | |
| DC DC CONVERTER 3.65V | |
| DC DC CONVERTER 3.6V | |
| DC DC CONVERTER 3.7V | |
| DC DC CONVERTER 3.8V | |
| DC DC CONVERTER 3V 0.6A | |
| DC DC CONVERTER 3V 1A | |
| DC DC CONVERTER 3V 200MA | |
| DC DC CONVERTER 3V 500MA | |
| DC DC CONVERTER 3V 50MA | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 4V 0.6A | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 8W | |
| DIGITAL CHARGER/ADAPTER | |
| HISAT-COT CONTROL 1.5A INDUCTOR | |
| IFX PRIMARION CNTRLLER PG-VQFN-4 | |
| IFX PRIMARION CNTRLLER PG-VQFN-5 | |
| IR CONTROLLER PG-VQFN-56 | |
| PWM CURRENT-MODE CONTROLLER |
| << Prev | Next >> |