Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 82
Product Name Notes
1W DC/DC Converter
DC DC CNVRTR +/-7V 993.6MW
DC DC CNVRTR 3.3V 3.3V 996.6MW
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 984MW
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-18V 1W
DC DC CONVERTER +/-18V 972MW
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-7.2V 1W
DC DC CONVERTER +/-7.2V 994MW
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 996MW
DC DC CONVERTER 15V 15V 990MW
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 990MW
DC DC CONVERTER 18V 1W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 2X12V 1W
DC DC CONVERTER 2X15V 1W
DC DC CONVERTER 2X15V 990MW
DC DC CONVERTER 2X18V 1W
DC DC CONVERTER 2X18V 972MW
DC DC CONVERTER 2X24V 1W
DC DC CONVERTER 2X24V 960MW
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 2X7.2V 1W
DC DC CONVERTER 2X9V 1W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 999MW
DC DC CONVERTER

<< Prev Next >>