GC Electronics Cable Assemblies - Rectangular Cable Assemblies 45-4104

Description
CBL POWER SPLIT 12"
Description
CBL POWER SPLIT 12"

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - 45-4104 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
45-4104
Cable Assemblies - Rectangular Cable Assemblies 45-4104
CBL POWER SPLIT 12"

CBL POWER SPLIT 12"

Supplier's Site
Computer Cable, Power Splitter, 12In; Connector Type A Gc Electronics - 83F7055 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Power Splitter, 12In; Connector Type A Gc Electronics
83F7055
Computer Cable, Power Splitter, 12In; Connector Type A Gc Electronics 83F7055
COMPUTER CABLE, POWER SPLITTER, 12IN; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:5.25" Disc Drive Power Sockets (2); Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, POWER SPLITTER, 12IN; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:5.25" Disc Drive Power Sockets (2); Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45-4104 83F7055
Product Name Cable Assemblies - Rectangular Cable Assemblies Computer Cable, Power Splitter, 12In; Connector Type A Gc Electronics
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data