Amphenol Corporation Rectangular Cable Assemblies 10080594-1AD0078LF

Description
2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 3.28' (1.00m)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 609-3676-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
609-3676-ND
Rectangular Cable Assemblies 609-3676-ND
2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 3.28' (1.00m)

2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 10080594-1AD0078LF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
10080594-1AD0078LF
Cable Assemblies - Rectangular Cable Assemblies 10080594-1AD0078LF
CONN RCPT 2POS 8AWG STRAIGHT 1M

CONN RCPT 2POS 8AWG STRAIGHT 1M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 609-3676-ND 10080594-1AD0078LF
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers