Brennan Equipment & Manufacturing, Inc. Utility Cart LG-63

Description
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 2 Lipped Shelves, 5" Poly with Brakes, 18" x 24" Shelf Size
Description
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 2 Lipped Shelves, 5" Poly with Brakes, 18" x 24" Shelf Size

Suppliers

Company
Product
Description
Supplier Links
Utility Cart - LG-63 - Reid Supply
Norton Shores, MI, United States
Utility Cart
LG-63
Utility Cart LG-63
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 2 Lipped Shelves, 5" Poly with Brakes, 18" x 24" Shelf Size

Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable.


. Little Giant Welded Service Cart, 1200 lb. Capacity, 2 Lipped Shelves, 5" Poly with Brakes, 18" x 24" Shelf Size

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Material Handling Carts and Trucks
Product Number LG-63
Product Name Utility Cart
Tires Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Trolleys - 456654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1250 lbs (567 kg)
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details