VAST STOCK CO., LIMITED Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 70 80 100 150 162
Product Name Notes
Schottky Diodes & Rectifiers 1200V, 15A, 225 D C SiC Schottky Rect.
Schottky Diodes & Rectifiers 1200V, 1A, 225 Deg C SiC Schottky Rect.
Schottky Diodes & Rectifiers 1200V, 5A, 225 D C SiC Schottky Rect.
TVS Diodes / ESD Suppressors TVS
Zener Diodes 0TC Reference Voltage Zener
Zener Diodes 10V .5W
Zener Diodes 10Vz 8.5 Ohm 10uA 7.6 Vr 32mA 500mW
Zener Diodes 11Vz 9.5 Ohm 5uA 8.4 Vr 28mA 500mW
Zener Diodes 12V .5W
Zener Diodes 12Vz 11.5 Ohm 5uA 9.1 Vr 26mA 500mW
Zener Diodes 13Vz 13 Ohm 5uA 9.9 Vr 24mA 500mW
Zener Diodes 15Vz 16 Ohm 5uA 11.4 Vr 21mA 500mW
Zener Diodes 16Vz 17 Ohm 5uA 12.2 Vr 19mA 500mW
Zener Diodes 18Vz 21 Ohm 5uA 13.7 Vr 17mA 500mW
Zener Diodes 20Vz 25 Ohm 5uA 15.2 Vr 15mA 500mW
Zener Diodes 22Vz 29 Ohm 5uA 16.7 Vr 14mA 500mW
Zener Diodes 24Vz 33 Ohm 5uA 18.2 Vr 13mA 500mW
Zener Diodes 27Vz 41 Ohm 5uA 20.6 Vr 11mA 500mW
Zener Diodes 3.3V .5W
Zener Diodes 3.6V .5W
Zener Diodes 3.9V .5W
Zener Diodes 30Vz 49 Ohm 5uA 22.8 Vr 10mA 500mW
Zener Diodes 33Vz 58 Ohm 5uA 25.1 Vr 9.2mA 500mW
Zener Diodes 36Vz 70 Ohm 5uA 27.4 Vr 8.5mA 500mW
Zener Diodes 39Vz 80 Ohm 5uA 29.7 Vr 7.8mA 500mW
Zener Diodes 4.3V .5W
Zener Diodes 4.7V .5W
Zener Diodes 5.1V .5W
Zener Diodes 5.6V .5W
Zener Diodes 51Vz 125 Ohm 5uA 38.8 Vr 5.9mA 500mW
Zener Diodes 6.2V .5W
Zener Diodes 6.8V .5W
Zener Diodes 6.8Vz 4.5 Ohm 150uA 5.2 Vr 47mA 500mW
Zener Diodes 7.5V .5W
Zener Diodes 7.5Vz 5.5 Ohm 75uA 5.7 Vr 42mA 500mW
Zener Diodes 8.2V .5W
Zener Diodes 8.2Vz 6.5 Ohm 50uA 6.2 Vr 38mA 500mW
Zener Diodes 9.1V .5W
Zener Diodes 9.1V 0.5W T/R
Zener Diodes 9.1Vz 7.5 Ohm 25uA 6.9 Vr 35mA 500mW
Zener Diodes OTC Temperature Compensated Zeners
Zener Diodes Std Zener Diode 10V .5W
Zener Diodes Std Zener Diode 12V .5W
Zener Diodes Std Zener Diode 3.3V .5W
Zener Diodes Std Zener Diode 3.6V .5W
Zener Diodes Std Zener Diode 3.9V .5W
Zener Diodes Std Zener Diode 4.3V .5W
Zener Diodes Std Zener Diode 5.1V .5W
Zener Diodes Std Zener Diode 5.6V .5W
Zener Diodes Std Zener Diode 6.2V .5W
Zener Diodes Std Zener Diode 6.8V .5W
Zener Diodes Std Zener Diode 7.5V .5W
Zener Diodes Std Zener Diode 8.2V .5W
Zener Diodes Zener Diode 500mW 5.049 to 5.151 70mA
Zener Diodes Zener Diode
Zener Diodes Zener Diodes
Zener Diodes Zener Ref Diodes 5.89-6.51 V 10 Ohms
Zener Diodes Zener Ref Diodes 5.89-6.51 V 15 Ohms
Zener Diodes Zener Voltage Regulator Diode
Zener Diodes

<< Prev Next >>