Manufacturer: Microsemi Corporation
Win Source Part Number: 005341-1N829A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Family Name: 1N829A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-7
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 1N829-1; 1N829A-1; JAN1N829-1; JANTX1N829A-1;
Introduction Date: April 16, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diodes OTC Temperature Compensated Zeners
1N82XA Series 500 mW 6.2 V Axial Through Hole Zener Reference Diode - DO-35
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 005341-1N829A | 1N829A | 523-1N829A |
| Product Name | Diodes - Zener - Single - 1N829A | Zener Diodes | 1N82XA Series 500 mW 6.2 V Axial Through Hole Zener Reference Diode - DO-35 |
| Life Cycle Stage | Active | Active | |
| Package | DO-7 | DO-35-2; DO-35 | DO-204AA, DO-7, Axial |
| VZ | 6.2 volts | ||
| ZZT | 10 ohms |