Central Semiconductor Corp. Diodes - Zener - Single - 1N753A TR 1N753A TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 143951-1N753A TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 143951-1N753A TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N753A TR - 143951-1N753A TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N753A TR
143951-1N753A TR
Diodes - Zener - Single - 1N753A TR 143951-1N753A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 143951-1N753A TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 1V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 143951-1N753A TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N753A TR
Zener Diodes 1N753A TR
Zener Diodes 6.2V .5W

Zener Diodes 6.2V .5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 143951-1N753A TR 1N753A TR
Product Name Diodes - Zener - Single - 1N753A TR Zener Diodes
Life Cycle Stage Active
Package DO-35 DO-35; DO-35
VZ 6.2 volts
ZZT 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C62-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers