Microsemi Corp. Diodes - Zener - Single - 1N978B 1N978B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 802717-1N978B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 51V Supplier Device Package: DO-7 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 125 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 38.8V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 802717-1N978B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 51V Supplier Device Package: DO-7 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 125 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 38.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N978B - 802717-1N978B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N978B
802717-1N978B
Diodes - Zener - Single - 1N978B 802717-1N978B
Manufacturer: Microsemi Corporation Win Source Part Number: 802717-1N978B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 51V Supplier Device Package: DO-7 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 125 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 38.8V

Manufacturer: Microsemi Corporation
Win Source Part Number: 802717-1N978B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 51V
Supplier Device Package: DO-7
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AA, DO-7, Axial
Impedance (Maximum) (Zzt): 125 Ohms
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 5μA at 38.8V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N978B
Zener Diodes 1N978B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 802717-1N978B 1N978B
Product Name Diodes - Zener - Single - 1N978B Zener Diodes
VZ 51 volts
Unlock Full Specs
to access all available technical data