Microsemi Corp. Diodes - Zener - Single - 1N827A 1N827A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130615-1N827A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130615-1N827A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N827A - 130615-1N827A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N827A
130615-1N827A
Diodes - Zener - Single - 1N827A 130615-1N827A
Manufacturer: Microsemi Corporation Win Source Part Number: 130615-1N827A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 130615-1N827A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N827A
Zener Diodes 1N827A
Zener Diodes OTC Temperature Compensated Zeners

Zener Diodes OTC Temperature Compensated Zeners

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 130615-1N827A 1N827A
Product Name Diodes - Zener - Single - 1N827A Zener Diodes
Life Cycle Stage Active
Package DO-35 DO-35-2; DO-35
VZ 6.2 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers