Microsemi Corp. Diodes - Zener - Single - 1N938B 1N938B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 005343-1N938B Packaging: Bulk Mounting: Through Hole Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 9V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 005343-1N938B Packaging: Bulk Mounting: Through Hole Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 9V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N938B - 005343-1N938B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N938B
005343-1N938B
Diodes - Zener - Single - 1N938B 005343-1N938B
Manufacturer: Microsemi Corporation Win Source Part Number: 005343-1N938B Packaging: Bulk Mounting: Through Hole Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 9V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 005343-1N938B
Packaging: Bulk
Mounting: Through Hole
Current - Reverse Leakage @ Vr: 10μA @ 6V
Voltage - Zener (Nom) (Vz): 9V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N938B
Zener Diodes 1N938B
Zener Diodes OTC Temperature Compensated Zeners

Zener Diodes OTC Temperature Compensated Zeners

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 005343-1N938B 1N938B
Product Name Diodes - Zener - Single - 1N938B Zener Diodes
Life Cycle Stage Active
Package DO-35 DO-35-2; DO-35
VZ 9 volts
ZZT 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
6 suppliers