Microsemi Corp. Diodes - Zener - Single - 1N825A 1N825A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002433-1N825A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002433-1N825A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N825A - 1002433-1N825A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N825A
1002433-1N825A
Diodes - Zener - Single - 1N825A 1002433-1N825A
Manufacturer: Microsemi Corporation Win Source Part Number: 1002433-1N825A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002433-1N825A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-7
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N825A
Zener Diodes 1N825A
Zener Diodes OTC Temperature Compensated Zeners

Zener Diodes OTC Temperature Compensated Zeners

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002433-1N825A 1N825A
Product Name Diodes - Zener - Single - 1N825A Zener Diodes
Life Cycle Stage Active
Package DO-7 DO-35-2; DO-35
VZ 6.2 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4739A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details