Central Semiconductor Corp. 5.1V 500mW 17 Ohm Zener Diode 1N751A TR

Description
5.1V 500mW Zener Diode, DO-35, 5% Tol, 17 Ohm Product overview: 1N751A TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW, 17 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, 17 Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N751A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.1V 500mW Zener Diode, DO-35, 5% Tol, 17 Ohm Product overview: 1N751A TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW, 17 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, 17 Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N751A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 500mW 17 Ohm Zener Diode - 295-1N751A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500mW 17 Ohm Zener Diode
295-1N751A TR
5.1V 500mW 17 Ohm Zener Diode 295-1N751A TR
5.1V 500mW Zener Diode, DO-35, 5% Tol, 17 Ohm Product overview: 1N751A TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW, 17 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, 17 Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N751A TR can be used for catalog matching and distributor lookup.

5.1V 500mW Zener Diode, DO-35, 5% Tol, 17 Ohm Product overview: 1N751A TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW, 17 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, 17 Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N751A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N751A TR - 122845-1N751A TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N751A TR
122845-1N751A TR
Diodes - Zener - Single - 1N751A TR 122845-1N751A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 122845-1N751A TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 122845-1N751A TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N751A TR
Zener Diodes 1N751A TR
Zener Diodes 5.1V .5W

Zener Diodes 5.1V .5W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-1N751A TR 122845-1N751A TR 1N751A TR
Product Name 5.1V 500mW 17 Ohm Zener Diode Diodes - Zener - Single - 1N751A TR Zener Diodes
Package DO-35 DO-35 DO-35; DO-35
ZZT 17 ohms 17 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data