Microsemi Corp. Diodes - Zener - Single - 1N823A 1N823A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 127518-1N823A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 127518-1N823A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N823A - 127518-1N823A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N823A
127518-1N823A
Diodes - Zener - Single - 1N823A 127518-1N823A
Manufacturer: Microsemi Corporation Win Source Part Number: 127518-1N823A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microsemi Corporation
Win Source Part Number: 127518-1N823A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-7
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N823A
Zener Diodes 1N823A
Zener Diodes OTC Temperature Compensated Zeners

Zener Diodes OTC Temperature Compensated Zeners

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 127518-1N823A 1N823A
Product Name Diodes - Zener - Single - 1N823A Zener Diodes
Life Cycle Stage Active
Package DO-7 DO-35-2; DO-35
VZ 6.2 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1658839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers