Manufacturer: Microsemi Corporation
Win Source Part Number: 1002430-1N821A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-7
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diodes OTC Temperature Compensated Zeners
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1002430-1N821A | 1N821A |
| Product Name | Diodes - Zener - Single - 1N821A | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-7 | DO-35-2; DO-35 |
| VZ | 6.2 volts | |
| ZZT | 10 ohms |