Central Semiconductor Corp. Diodes - Zener - Single - 1N749A TR 1N749A TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 761294-1N749A TR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 22 Ohm Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 761294-1N749A TR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 22 Ohm Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N749A TR - 761294-1N749A TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N749A TR
761294-1N749A TR
Diodes - Zener - Single - 1N749A TR 761294-1N749A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 761294-1N749A TR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 22 Ohm Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 761294-1N749A TR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 22 Ohm
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through-Hole 4.3V 500mW Zener Diode - 295-1N749A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4.3V 500mW Zener Diode
295-1N749A TR
Through-Hole 4.3V 500mW Zener Diode 295-1N749A TR
4.3V 5% 500mW Zener Diode, DO-35, Through Hole Product overview: 1N749A TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 4.3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N749A TR can be used for catalog matching and distributor lookup.

4.3V 5% 500mW Zener Diode, DO-35, Through Hole Product overview: 1N749A TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 4.3V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N749A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N749A TR
Zener Diodes 1N749A TR
Zener Diodes 4.3V .5W

Zener Diodes 4.3V .5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 761294-1N749A TR 295-1N749A TR 1N749A TR
Product Name Diodes - Zener - Single - 1N749A TR Through-Hole 4.3V 500mW Zener Diode Zener Diodes
VZ 4.3 volts
ZZT 22 ohms 22 ohms
IR 0.0020 mA
Unlock Full Specs
to access all available technical data