InspectorTools Waterproof ExStik Chlorine Meter EXCL200

Description
Standard Equipment Includes: Complete with meter and flat surface Chlorine electrode ExTab® reagent tablets (50 tests) Protective sensor cap Sample cup with cap Four 3V CR-2032 batteries 48" (1.2m) neckstrap Direct reading of Total chlorine down to 0.01ppm and is unaffected by color or Turbidity of the sample Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes) Low detection limit down to 0.01ppm Unaffected by sample color or turbidity Memory stores, tags and recalls up to 15 readings US EPA approved as an acceptable version of the ORION 97-70 electrode method for wastewater compliance monitoring of Total Chlorine Features Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes) Low detection limit down to 0.01ppm Wide dynamic range of measurement up to 10ppm (use dilution method for 10 to 50ppm) Unaffected by sample color or turbidity Automatic electronic calibration Memory stores, tags and recalls up to 15 readings Unique flat surface chlorine electrode Waterproof to IP67 standard The state of the art LCD simultaneously displays ppm of Total Chlorine and Temperature plus analog bargraph indicator
Description
Standard Equipment Includes: Complete with meter and flat surface Chlorine electrode ExTab® reagent tablets (50 tests) Protective sensor cap Sample cup with cap Four 3V CR-2032 batteries 48" (1.2m) neckstrap Direct reading of Total chlorine down to 0.01ppm and is unaffected by color or Turbidity of the sample Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes) Low detection limit down to 0.01ppm Unaffected by sample color or turbidity Memory stores, tags and recalls up to 15 readings US EPA approved as an acceptable version of the ORION 97-70 electrode method for wastewater compliance monitoring of Total Chlorine Features Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes) Low detection limit down to 0.01ppm Wide dynamic range of measurement up to 10ppm (use dilution method for 10 to 50ppm) Unaffected by sample color or turbidity Automatic electronic calibration Memory stores, tags and recalls up to 15 readings Unique flat surface chlorine electrode Waterproof to IP67 standard The state of the art LCD simultaneously displays ppm of Total Chlorine and Temperature plus analog bargraph indicator

Suppliers

Company
Product
Description
Supplier Links
Waterproof ExStik Chlorine Meter - EXCL200 - InspectorTools
Ventura, CA, USA
Waterproof ExStik Chlorine Meter
EXCL200
Waterproof ExStik Chlorine Meter EXCL200
Standard Equipment Includes: Complete with meter and flat surface Chlorine electrode ExTab® reagent tablets (50 tests) Protective sensor cap Sample cup with cap Four 3V CR-2032 batteries 48" (1.2m) neckstrap Direct reading of Total chlorine down to 0.01ppm and is unaffected by color or Turbidity of the sample Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes) Low detection limit down to 0.01ppm Unaffected by sample color or turbidity Memory stores, tags and recalls up to 15 readings US EPA approved as an acceptable version of the ORION 97-70 electrode method for wastewater compliance monitoring of Total Chlorine Features Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes) Low detection limit down to 0.01ppm Wide dynamic range of measurement up to 10ppm (use dilution method for 10 to 50ppm) Unaffected by sample color or turbidity Automatic electronic calibration Memory stores, tags and recalls up to 15 readings Unique flat surface chlorine electrode Waterproof to IP67 standard The state of the art LCD simultaneously displays ppm of Total Chlorine and Temperature plus analog bargraph indicator

Standard Equipment Includes:

  • Complete with meter and flat surface Chlorine electrode
  • ExTab® reagent tablets (50 tests)
  • Protective sensor cap
  • Sample cup with cap
  • Four 3V CR-2032 batteries
  • 48" (1.2m) neckstrap

Direct reading of Total chlorine down to 0.01ppm and is unaffected by color or Turbidity of the sample

  • Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes)
  • Low detection limit down to 0.01ppm
  • Unaffected by sample color or turbidity
  • Memory stores, tags and recalls up to 15 readings
  • US EPA approved as an acceptable version of the ORION 97-70 electrode method for wastewater compliance monitoring of Total Chlorine

Features

  • Direct reading of Total Chlorine provides fast and easy measurements (less than 2 minutes)
  • Low detection limit down to 0.01ppm
  • Wide dynamic range of measurement up to 10ppm (use dilution method for 10 to 50ppm)
  • Unaffected by sample color or turbidity
  • Automatic electronic calibration
  • Memory stores, tags and recalls up to 15 readings
  • Unique flat surface chlorine electrode
  • Waterproof to IP67 standard
  • The state of the art LCD simultaneously displays ppm of Total Chlorine and Temperature plus analog bargraph indicator
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Water Quality Testing Instruments
Product Number EXCL200
Product Name Waterproof ExStik Chlorine Meter
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
PFAS 40-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details