Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| - Microcontroller IC | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 16KB (8K x 16) FLASH 16-SSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 16KB (8K x 16) FLASH 20-TSSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 24KB (12K x 16) FLASH 16-SSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 24KB (12K x 16) FLASH 16-WQFN (4x4) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 24KB (12K x 16) FLASH 20-TSSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 8KB (4K x 16) FLASH 16-SSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 8KB (4K x 16) FLASH 16-WQFN (4x4) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 8KB (4K x 16) FLASH 20-TSSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 16-SSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 16-WQFN (4x4) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 20-TSSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 24KB (12K x 16) FLASH 16-SSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 24KB (12K x 16) FLASH 16-WQFN (4x4) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 24KB (12K x 16) FLASH 20-TSSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 16-SSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 16-WQFN (4x4) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 20-TSSOP | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 8.4MHz 32KB (16K x 16) FLASH 48-TQFP (7x7) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 8.4MHz 32KB (16K x 16) FLASH 52-TQFP (10x10) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 8.4MHz 48KB (24K x 16) FLASH 48-TQFP (7x7) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 8.4MHz 48KB (24K x 16) FLASH 52-TQFP (10x10) | |
| nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 8.4MHz 64KB (32K x 16) FLASH 48-TQFP (7x7) | |
| nX-U8/100 - Microcontroller IC 8-Bit 17MHz 32KB (16K x 16) FLASH 32-LQFP (7x7) | |
| nX-U8/100 - Microcontroller IC 8-Bit 8.4MHz 128KB (64K x 16) FLASH 100-QFP (20x14) | |
| nX-U8/100 - Microcontroller IC 8-Bit 8.4MHz 128KB (64K x 16) FLASH 64-QFP (14x14) | |
| nX-U8/100 - Microcontroller IC 8-Bit 8.4MHz 128KB (64K x 16) FLASH 80-QFP (14x20) | |
| nX-U8/100 ML610100 Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-QFP (20x14) | |
| nX-U8/100 ML610100 Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFP (14x14) | |
| nX-U8/100 ML610100 Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFP | |
| nX-U8/100 ML610100 Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 80-QFP (14x20) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 128KB (64K x 16) FLASH 144-LQFP (20x20) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 48KB (24K x 16) FLASH | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 64KB (32K x 16) FLASH 144-LQFP (20x20) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 64KB (32K x 16) FLASH 48-TQFP (7x7) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 64KB (32K x 16) FLASH | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 96KB (48K x 16) FLASH 144-LQFP (20x20) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 625kHz 16KB (8K x 16) FLASH 120-TQFP (14x14) | |
| nX-U8/100 ML610400 Microcontroller IC 8-Bit 625kHz 16KB (8K x 16) FLASH | |
| nX-U8/100 ML610790 Microcontroller IC 8-Bit 4.096MHz 64KB (32K x 16) FLASH 48-WLCSP (3.06x2.96) | |
| nX-U8/100 ML610790 Microcontroller IC 8-Bit 4.096MHz 64KB (32K x 16) FLASH |
| << Prev | Next >> |