nX-U8/100 ML610400 Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 16KB FLASH 100TQFP
IC MCU 8BIT 16KB FLASH 100TQFP
nX-U8/100 ML610400 Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU Lo Pwr MCU LCD 16Kb
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML610Q407P-NNNTB0-ND | ML610Q407P-NNNTB0AAL | ML610Q407P-NNNTB0AAL | ML610Q407P-NNNTB0AAL | ML610Q407P-NNNTB0AAL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 2.5 MHz | 2.5 MHz | 2.5 MHz | ||
| Bits | 16 Bit | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |