nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 64KB (32K x 16) FLASH
IC MCU 8BIT 64KB FLASH 48TQFP
nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 64KB (32K x 16) FLASH
IC MCU 8BIT 64KB FLASH 48TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML610Q482-NNNTBZ03A7-ND | ML610Q482-NNNTBZ03A7 | ML610Q482-NNNTBZ03A7 | ML610Q482-NNNTBZ03A7 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4.2 MHz | 4.2 MHz | 4.2 MHz | |
| Bits | 24 Bit | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |