nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 24KB (12K x 16) FLASH 16-WQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ML620Q133B-NNNGDWANL |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 32 MHz |
| RAM | 2 KB |