nX-U16/100 - Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 20-TSSOP
nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 20-TSSOP
IC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846-ML620Q134B-NNNTD07GL-ND | ML620Q134B-NNNTD07GL | ML620Q134B-NNNTD07GL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 8x10b SAR | ||
| RAM | 2 KB | 2 KB | 2 KB |
| ROM | 8 KB |