nX-U8/100 ML610400 Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 16KB FLASH 100TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML610Q408P-NNNTB03A7 | ML610Q408P-NNNTB03A7 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 2.5 MHz | |
| RAM | 1 KB |