nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 16KB (8K x 16) FLASH 16-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ML620Q135-510MBZ07GL |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 16 MHz |
| RAM | 2 KB |