nX-U16/100 ML620100 Microcontroller IC 16-Bit 16MHz 24KB (12K x 16) FLASH 20-TSSOP
nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 16MHz 24KB (12K x 16) FLASH 20-TSSOP
IC MCU 16BIT 24KB FLASH 20TSSOP
IC MCU 16BIT 24KB FLASH 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML620Q136-NNNTDZ07GLTR-ND | ML620Q136-NNNTDZ07GL | ML620Q136-NNNTDZ07GL | ML620Q136-NNNTDZ07GL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 24 KB |