ROHM Semiconductor USA, LLC Microcontrollers ML620Q131B-104MB0ARL

Description
nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 16-SSOP
Description
nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 16-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ML620Q131B-104MB0ARL is a 16-bit microcontroller from LAPIS Technology, featuring the nX-U16/100 CPU architecture. It operates efficiently with a minimum instruction execution time of 30.5 Oºs at a 32.768 kHz clock and 0.063 Oºs at a 16 MHz clock. The device includes 8 Kbytes of flash memory for program storage, 2 Kbytes of flash memory for data, and 2 Kbytes of SRAM. This microcontroller supports a variety of peripheral functions, including a timer, PWM, UART, I2C, and a 10-bit successive approximation A/D converter with multiple input channels. It also features an interrupt controller with 30 maskable sources and 2 non-maskable sources, a watchdog timer, and a duty measurement circuit. The operating voltage range is from 1.8 to 5.5 V, making it suitable for various applications in general electronic equipment. The ML620Q131B-104MB0ARL is designed for applications that require a balance of performance and integrated functionality, making it a viable option for engineers looking for a versatile microcontroller solution.

Datasheet Summary
Powered by GS/AI

The ML620Q131B-104MB0ARL is a 16-bit microcontroller from LAPIS Technology, featuring the nX-U16/100 CPU architecture. It operates efficiently with a minimum instruction execution time of 30.5 Oºs at a 32.768 kHz clock and 0.063 Oºs at a 16 MHz clock. The device includes 8 Kbytes of flash memory for program storage, 2 Kbytes of flash memory for data, and 2 Kbytes of SRAM. This microcontroller supports a variety of peripheral functions, including a timer, PWM, UART, I2C, and a 10-bit successive approximation A/D converter with multiple input channels. It also features an interrupt controller with 30 maskable sources and 2 non-maskable sources, a watchdog timer, and a duty measurement circuit. The operating voltage range is from 1.8 to 5.5 V, making it suitable for various applications in general electronic equipment. The ML620Q131B-104MB0ARL is designed for applications that require a balance of performance and integrated functionality, making it a viable option for engineers looking for a versatile microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ML620Q131B-104MB0ARL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ML620Q131B-104MB0ARL
Microcontrollers ML620Q131B-104MB0ARL
nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 16-SSOP

nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 8KB (4K x 16) FLASH 16-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number ML620Q131B-104MB0ARL
Product Name Microcontrollers
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Last Time Buy
Clock Speed 32 MHz
RAM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers