nX-U8/100 - Microcontroller IC 8-Bit 8.4MHz 128KB (64K x 16) FLASH 100-QFP (20x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ML610Q178-032GAZ0AX |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 8.4 MHz |
| RAM | 4 KB |