nX-U16/100 - Microcontroller IC 16-Bit 32MHz 24KB (12K x 16) FLASH 16-SSOP
IC
nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 32MHz 24KB (12K x 16) FLASH 16-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846-ML620Q133B-Z99MB0ATL-ND | ML620Q133B-Z99MB0ATL | ML620Q133B-Z99MB0ATL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 6x10b SAR | ||
| RAM | 2 KB | 2 KB | 2 KB |
| ROM | 24 KB |