ROHM Semiconductor USA, LLC 8-bit 8BIT 16KB 2.5MHz Embedded Microcontroller MCU ML610Q409-NNNTBZ03A7

Description
IC MCU 8BIT 16KB FLASH 100TQFP / nX-U8/100 series Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14) Product overview: ML610Q409-NNNTBZ03A7 from ROHM Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 2.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 2.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-ML610Q409-NNNTBZ 03A7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 100TQFP / nX-U8/100 series Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14) Product overview: ML610Q409-NNNTBZ03A7 from ROHM Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 2.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 2.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-ML610Q409-NNNTBZ 03A7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB 2.5MHz Embedded Microcontroller MCU - 525-ML610Q409-NNNTBZ03A7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB 2.5MHz Embedded Microcontroller MCU
525-ML610Q409-NNNTBZ03A7
8-bit 8BIT 16KB 2.5MHz Embedded Microcontroller MCU 525-ML610Q409-NNNTBZ03A7
IC MCU 8BIT 16KB FLASH 100TQFP / nX-U8/100 series Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14) Product overview: ML610Q409-NNNTBZ03A7 from ROHM Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 2.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 2.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-ML610Q409-NNNTBZ 03A7 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 100TQFP / nX-U8/100 series Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14) Product overview: ML610Q409-NNNTBZ03A7 from ROHM Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 2.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 2.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-ML610Q409-NNNTBZ03A7 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1218862-ML610Q409-NNNTBZ03A7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1218862-ML610Q409-NNNTBZ03A7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1218862-ML610Q409-NNNTBZ03A7
Win Source Part Number: 1218862-ML610Q409-NN NTBZ03A7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ML610400 Core Processor: nX-U8/100 Speed: 2.5MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SSP, UART/USART Peripherals: LCD, Melody Driver, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 2x16b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 1.25V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Rohm Semiconductor Base Product Number: ML610Q4 Product Status: Obsolete

Win Source Part Number: 1218862-ML610Q409-NNNTBZ03A7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ML610400
Core Processor: nX-U8/100
Speed: 2.5MHz
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SSP, UART/USART
Peripherals: LCD, Melody Driver, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 2x16b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 1.25V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Rohm Semiconductor
Base Product Number: ML610Q4
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ML610Q409-NNNTBZ03A7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ML610Q409-NNNTBZ03A7
Microcontrollers ML610Q409-NNNTBZ03A7
nX-U8/100 ML610400 Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14)

nX-U8/100 ML610400 Microcontroller IC 8-Bit 2.5MHz 16KB (8K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ML610Q409-NNNTBZ03A7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ML610Q409-NNNTBZ03A7
Embedded - Microcontrollers ML610Q409-NNNTBZ03A7
IC MCU 8BIT 16KB FLASH 100TQFP

IC MCU 8BIT 16KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 525-ML610Q409-NNNTBZ03A7 1218862-ML610Q409-NNNTBZ03A7 ML610Q409-NNNTBZ03A7 ML610Q409-NNNTBZ03A7
Product Name 8-bit 8BIT 16KB 2.5MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 16 KB 1 KB
Package Type Other; Tray QFP; TQFP; Other; 100-TQFP
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Clock Speed 2.5 MHz 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details