ROHM Semiconductor USA, LLC Microcontrollers ML610Q421-NNNTBZ03A7

Description
nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14)
Request a Quote Datasheet
Description
nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ML610Q421-NNNTBZ03A7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ML610Q421-NNNTBZ03A7-ND
Microcontrollers ML610Q421-NNNTBZ03A7-ND
nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14)

nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ML610Q421-NNNTBZ03A7
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ML610Q421-NNNTBZ03A7
IC MCU 8BIT 32KB FLASH 120TQFP Product overview: ML610Q421-NNNTBZ03A7 from ROHM Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML610Q421-NNNTBZ 03A7 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 120TQFP Product overview: ML610Q421-NNNTBZ03A7 from ROHM Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML610Q421-NNNTBZ03A7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ML610Q421-NNNTBZ03A7 - 788955-ML610Q421-NNNTBZ03A7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ML610Q421-NNNTBZ03A7
788955-ML610Q421-NNNTBZ03A7
Embedded - Embedded - Microcontrollers - ML610Q421-NNNTBZ03A7 788955-ML610Q421-NNNTBZ03A7
Manufacturer: Rohm Semiconductor Win Source Part Number: 788955-ML610Q421-NNN TBZ03A7 Series: ML610400 Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Core Processor: nX-U8/100 Speed: 4.2MHz Package: 120-TQFP Core Size: 8-Bit Connectivity: I2C, SSP, UART/USART Peripherals: LCD, Melody Driver, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 2x12b, 2x24b Oscillator Type: Internal Supply Voltage: 1.1 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 788955-ML610Q421-NNNTBZ03A7
Series: ML610400
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Core Processor: nX-U8/100
Speed: 4.2MHz
Package: 120-TQFP
Core Size: 8-Bit
Connectivity: I2C, SSP, UART/USART
Peripherals: LCD, Melody Driver, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 2x12b, 2x24b
Oscillator Type: Internal
Supply Voltage: 1.1 V ~ 3.6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ML610Q421-NNNTBZ03A7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ML610Q421-NNNTBZ03A7
Embedded - Microcontrollers ML610Q421-NNNTBZ03A7
IC MCU 8BIT 32KB FLASH 120TQFP

IC MCU 8BIT 32KB FLASH 120TQFP

Supplier's Site Datasheet
Microcontrollers - ML610Q421-NNNTBZ03A7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ML610Q421-NNNTBZ03A7
Microcontrollers ML610Q421-NNNTBZ03A7
nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14)

nX-U8/100 ML610400 Microcontroller IC 8-Bit 4.2MHz 32KB (16K x 16) FLASH 120-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ML610Q421-NNNTBZ03A7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ML610Q421-NNNTBZ03A7
Integrated Circuits (ICs) - Embedded - Microcontrollers ML610Q421-NNNTBZ03A7
IC MCU 8BIT 32KB FLASH 120TQFP

IC MCU 8BIT 32KB FLASH 120TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ML610Q421-NNNTBZ03A7-ND 685-ML610Q421-NNNTBZ03A7 788955-ML610Q421-NNNTBZ03A7 ML610Q421-NNNTBZ03A7 ML610Q421-NNNTBZ03A7 ML610Q421-NNNTBZ03A7
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ML610Q421-NNNTBZ03A7 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz
Bits 24 Bit; Other; A/D 2x12b, 2x24b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details