Quarktwin Technology Ltd. Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 100 ~ 240VAC Panel Mount | |
| Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 24 ~ 48VDC Panel Mount | |
| Temperature Controller (RTD) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD) 12 ~ 24VDC Panel Mount | |
| Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PL-II, R, S, T, U) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 100 ~ 240VAC DIN Rail | |
| Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 24VDC DIN Rail | |
| Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L) 24 ~ 48VDC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, R, S, T) 24 ~ 48VDC Panel Mount | |
| Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (Thermistor, NTC) 12 ~ 24VDC Panel Mount | |
| Temperature Controller (Thermistor, NTC) 120 ~ 230VAC Chassis Mount | |
| Temperature Controller (Thermistor, NTC, RTD) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (Type J) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (Type K) 100 ~ 240VAC Panel Mount | |
| Temperature Controller 12 ~ 24VDC Panel Mount | |
| Temperature Controller 90 ~ 270VAC/DC Panel Mount | |
| Thermocouple Temperature Switch |
| << Prev | Next >> |