Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AC DC Fuse Surface Mount 0805 (2012 Metric)
AC DC Fuse Surface Mount 0805 (2012 Metric)
AC DC Fuse Surface Mount 0805 (2012 Metric)
Fuse Chip Fast Acting 0.5A 63V SMD Solder Pad 0805 T/R UL/cUL Product overview: F0805B0R50FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0805B0R50FSTR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 918824-F0805B0R50FST
Series: *
Features: AC DC Fuse Surface Mount 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 478-11455-6, 478-11455-2, 478-11455-1
FUSE BOARD MNT 500MA 63VAC 0805
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0805B0R50FSTR | 478-11455-2-ND | 139-F0805B0R50FSTR | 918824-F0805B0R50FSTR | F0805B0R50FSTR |
| Product Name | High Speed Fuse | Fuses | SMD 0.5A 63V Circuit Protection Fuse | Fuses - F0805B0R50FSTR | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | |
| Rated Voltage | 63 volts | 63 volts | |||
| Rated Current | 0.5000 amps | 0.5000 amps | |||
| Interrupt Rating | High |