Kyocera Corporation Fuses F1206B1R00FSTR

Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 478-10951-2-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 478-10951-6-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 478-10951-1-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1206B1R00FSTR - 1037334-F1206B1R00FSTR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - F1206B1R00FSTR
1037334-F1206B1R00FSTR
Fuses - F1206B1R00FSTR 1037334-F1206B1R00FSTR
Manufacturer: AVX Corporation Win Source Part Number: 1037334-F1206B1R00FS TR Packaging: Reel - TR Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cUL, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 0.0030 Nominal Cold Resistance: 0.18 Ohm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037334-F1206B1R00FSTR
Packaging: Reel - TR
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.0030
Nominal Cold Resistance: 0.18 Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Downers Grove, IL, United States
High Speed Fuse
F1206B1R00FSTR
High Speed Fuse F1206B1R00FSTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Circuit Protection - Fuses F1206B1R00FSTR
FUSE BOARD MOUNT 1A 63VDC 1206

FUSE BOARD MOUNT 1A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 478-10951-2-ND 1037334-F1206B1R00FSTR F1206B1R00FSTR F1206B1R00FSTR
Product Name Fuses Fuses - F1206B1R00FSTR High Speed Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details