Kyocera Corporation Fuses F0603C3R00FWTR

Description
3A AC 16V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
3A AC 16V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F0603C3R00FWTR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 16V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A AC 16V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F0603C3R00FWTR - 723489-F0603C3R00FWTR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - F0603C3R00FWTR
723489-F0603C3R00FWTR
Fuses - F0603C3R00FWTR 723489-F0603C3R00FWTR
Manufacturer: AVX Corporation Win Source Part Number: 723489-F0603C3R00FWT R Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 16V Response Time: Fast Blow Melting I2t: 0.1 Approvals: cUL, UL DC Cold Resistance: 0.045 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.065" L x 0.031" W x 0.028" H (1.65mm x 0.80mm x 0.70mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 50A

Manufacturer: AVX Corporation
Win Source Part Number: 723489-F0603C3R00FWTR
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 16V
Response Time: Fast Blow
Melting I2t: 0.1
Approvals: cUL, UL
DC Cold Resistance: 0.045 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.065" L x 0.031" W x 0.028" H (1.65mm x 0.80mm x 0.70mm)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Downers Grove, IL, United States
High Speed Fuse
F0603C3R00FWTR
High Speed Fuse F0603C3R00FWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Circuit Protection - Fuses F0603C3R00FWTR
FUSE BOARD MOUNT 3A 16VDC 0603

FUSE BOARD MOUNT 3A 16VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F0603C3R00FWTR-ND 723489-F0603C3R00FWTR F0603C3R00FWTR F0603C3R00FWTR
Product Name Fuses Fuses - F0603C3R00FWTR High Speed Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data