FUSE BOARD MOUNT 2A 24VDC 0603 Product overview: F0603C2R00FWTR from KYOCERA AVX is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0603C2R00FWTR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 1037314-F0603C2R00FW
Packaging: Reel - TR
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.03
Nominal Cold Resistance: 0.075 Ohm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 2A 24VDC 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-F0603C2R00FWTR | 1037314-F0603C2R00FWTR | F0603C2R00FWTR | F0603C2R00FWTR-ND | F0603C2R00FWTR |
| Product Name | 2A Circuit Protection Fuse | Fuses - F0603C2R00FWTR | High Speed Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |