Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Fuse Chip Fast Acting 1.5A 32V SMD Solder Pad 0603 T/R Product overview: F0603E1R50FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0603E1R50FSTR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 850670-F0603E1R50FST
Series: Accu-Guard® II
Features: 1.5 A AC 32 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 478-2864-2, 478-2864-1, 478-2864-6
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 1.5A 32VDC 0603
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0603E1R50FSTR | 139-F0603E1R50FSTR | 850670-F0603E1R50FSTR | 478-2864-1-ND | F0603E1R50FSTR |
| Product Name | High Speed Fuse | SMD 1.5A 32V Circuit Protection Fuse | Fuses - F0603E1R50FSTR | Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) | ||
| Rated Voltage | 32 volts | 32 volts | |||
| Rated Current | 1.5 amps | 1.5 amps | |||
| Interrupt Rating | High |