AVX Corporation Fuses Accu-Guard® II

Description
Accu-Guard® II Features & Benefits Operating temperature: -55°C to +125°C Insulation resistance: >20Mω guaranteed (after fusing at rated voltage) Interrupting rating: 50A Accu-Guard® II is a version of Accu-Guard® fuses for a wider range of current and voltage ratings. Con struct ed on alumina substrates, Accu-Guard® II fuses display superior electrical, mechanical and environmental properties. Accu-Guard® II dimensions are standard 0402, 0603, 0805, 1206 and 0612 chip sizes.
Description
Accu-Guard® II Features & Benefits Operating temperature: -55°C to +125°C Insulation resistance: >20Mω guaranteed (after fusing at rated voltage) Interrupting rating: 50A Accu-Guard® II is a version of Accu-Guard® fuses for a wider range of current and voltage ratings. Con struct ed on alumina substrates, Accu-Guard® II fuses display superior electrical, mechanical and environmental properties. Accu-Guard® II dimensions are standard 0402, 0603, 0805, 1206 and 0612 chip sizes.

Suppliers

Company
Product
Description
Supplier Links
Fuses - Accu-Guard® II - AVX Corporation
Fountain Inn, SC, USA
Accu-Guard® II Features & Benefits Operating temperature: -55°C to +125°C Insulation resistance: >20Mω guaranteed (after fusing at rated voltage) Interrupting rating: 50A Accu-Guard® II is a version of Accu-Guard® fuses for a wider range of current and voltage ratings. Con struct ed on alumina substrates, Accu-Guard® II fuses display superior electrical, mechanical and environmental properties. Accu-Guard® II dimensions are standard 0402, 0603, 0805, 1206 and 0612 chip sizes.

Accu-Guard® II

Features & Benefits

  • Operating temperature: -55°C to +125°C
  • Insulation resistance: >20MΩ guaranteed (after fusing at rated voltage)
  • Interrupting rating: 50A

Accu-Guard® II is a version of Accu-Guard® fuses for a wider range of current and voltage ratings. Con struct ed on alumina substrates, Accu-Guard® II fuses display superior electrical, mechanical and environmental properties. Accu-Guard® II dimensions are standard 0402, 0603, 0805, 1206 and 0612 chip sizes.

Supplier's Site
Low Current Fuses - Accu-Guard® II - AVX Corporation
Fountain Inn, SC, USA
Low Current Fuses
Accu-Guard® II
Low Current Fuses Accu-Guard® II
Accu-Guard® II Low Current Based on thin-film technology, the Accu-Guard® Low Current series encompasses the lowest current ratings in compact 0402 and 0603 packages and features LGA terminations. Accu-Guard® II Low Current – Miniature 0402 Size Features & Benefits Fusing Current from .05 to .200 amps Rated voltage: 32V Operating temperature: -55ºC to +125ºC The new F0402G Accu-Guard® series of fuses is based on thin-film technology which allows precise control of the component electrical and physical characteristics that is not possible with standard fuse technologies. The Accu-Guard® Low Current series encompasses the lowest current ratings in compact 0402 packages and features LGA terminations. Accu-Guard® II Low Current – Miniature 0603 Size Features & Benefits Fuse Ratings from .05 to .200 amps Rated voltage: 32V Operating temperature: -55ºC to +125ºC RoHS compliant UL Approval: E141069 Typical Applications Cellular Telephones Computers LCD Screens Digital and Video Cameras Instrumentation The new F0603G Accu-Guard® II low current fuses is based on thin-film technology which allows precise control of the component electrical and physical characteristics that is not possible with standard fuse technologies. The Accu-Guard II Low Current series encompasses the lowest current ratings in a 0603 package and features LGA terminations.

Accu-Guard® II Low Current

Based on thin-film technology, the Accu-Guard® Low Current series encompasses the lowest current ratings in compact 0402 and 0603 packages and features LGA terminations.

Accu-Guard® II Low Current – Miniature 0402 Size

Features & Benefits

  • Fusing Current from .05 to .200 amps
  • Rated voltage: 32V
  • Operating temperature: -55ºC to +125ºC

The new F0402G Accu-Guard® series of fuses is based on thin-film technology which allows precise control of the component electrical and physical characteristics that is not possible with standard fuse technologies. The Accu-Guard® Low Current series encompasses the lowest current ratings in compact 0402 packages and features LGA terminations.

Accu-Guard® II Low Current – Miniature 0603 Size

Features & Benefits

  • Fuse Ratings from .05 to .200 amps
  • Rated voltage: 32V
  • Operating temperature: -55ºC to +125ºC
  • RoHS compliant
  • UL Approval: E141069

Typical Applications

  • Cellular Telephones
  • Computers
  • LCD Screens
  • Digital and Video Cameras
  • Instrumentation

The new F0603G Accu-Guard® II low current fuses is based on thin-film technology which allows precise control of the component electrical and physical characteristics that is not possible with standard fuse technologies. The Accu-Guard II Low Current series encompasses the lowest current ratings in a 0603 package and features LGA terminations.

Supplier's Site

Technical Specifications

  AVX Corporation AVX Corporation
Product Category Fuses Fuses
Product Number Accu-Guard® II Accu-Guard® II
Product Name Fuses Low Current Fuses
Fuse Material Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8511TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Auto Fuses - ANN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 80 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details