Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 1037317-F0603E3R00FS
Packaging: Reel - TR
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.25
Nominal Cold Resistance: 0.03 Ohm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Fuse Chip Fast Acting 3A 32V SMD Solder Pad 0603 T/R Product overview: F0603E3R00FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0603E3R00FSTR can be used for catalog matching and distributor lookup.
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, SMD, 3A, 0603, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:Accu-Guard Series RoHS Compliant: Yes
FUSE BOARD MOUNT 3A 32VDC 0603
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0603E3R00FSTR | 1037317-F0603E3R00FSTR | 139-F0603E3R00FSTR | 478-2868-2-ND | 21K9861 | F0603E3R00FSTR |
| Product Name | High Speed Fuse | Fuses - F0603E3R00FSTR | SMD 3A 32V Circuit Protection Fuse | Fuses | Fuse, Smd, 3A, 0603, Fast Acting, Full Reel; Fuse Current Kyocera Avx | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Interrupt Rating | High | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |