Manufacturer: AVX Corporation
Win Source Part Number: 871369-F1206B1R50FST
Series: Accu-Guard® II
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
FUSE BOARD MOUNT 1.5A 63VDC 1206
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 1.5A 63VDC 1206
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FUSE BOARD MOUNT 1.5A 63VDC 1206
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 871369-F1206B1R50FSTR | 478-F1206B1R50FSTRDKR-ND | F1206B1R50FSTR | F1206B1R50FSTR |
| Product Name | Fuses - F1206B1R50FSTR | Fuses | High Speed Fuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Fuse Type | PC Board | |||
| Approvals / Standards | UL |