Kyocera Corporation Fuses - F0805B3R00FSTR F0805B3R00FSTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 871363-F0805B3R00FST R Series: * Features: AC DC Fuse Surface Mount 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.10.0040 Other Part Number: 478-10722-2, 478-10722-1, 478-10722-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 871363-F0805B3R00FST R Series: * Features: AC DC Fuse Surface Mount 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.10.0040 Other Part Number: 478-10722-2, 478-10722-1, 478-10722-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F0805B3R00FSTR - 871363-F0805B3R00FSTR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - F0805B3R00FSTR
871363-F0805B3R00FSTR
Fuses - F0805B3R00FSTR 871363-F0805B3R00FSTR
Manufacturer: AVX Corporation Win Source Part Number: 871363-F0805B3R00FST R Series: * Features: AC DC Fuse Surface Mount 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.10.0040 Other Part Number: 478-10722-2, 478-10722-1, 478-10722-6

Manufacturer: AVX Corporation
Win Source Part Number: 871363-F0805B3R00FSTR
Series: *
Features: AC DC Fuse Surface Mount 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 478-10722-2, 478-10722-1, 478-10722-6

Buy Now Datasheet
Singapore, Singapore
SMD 3A 63V Circuit Protection Fuse
139-F0805B3R00FSTR
SMD 3A 63V Circuit Protection Fuse 139-F0805B3R00FSTR
Fuse Chip Fast Acting 3A 63V SMD Solder Pad 0805 T/R UL/cUL Product overview: F0805B3R00FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0805B3R00FSTR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 3A 63V SMD Solder Pad 0805 T/R UL/cUL Product overview: F0805B3R00FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0805B3R00FSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 478-10722-6-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse Surface Mount 0805 (2012 Metric)

AC DC Fuse Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 478-10722-1-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse Surface Mount 0805 (2012 Metric)

AC DC Fuse Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 478-10722-2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse Surface Mount 0805 (2012 Metric)

AC DC Fuse Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
High Speed Fuse
F0805B3R00FSTR
High Speed Fuse F0805B3R00FSTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Circuit Protection - Fuses F0805B3R00FSTR
FUSE BOARD MOUNT 3A 63VAC 0805

FUSE BOARD MOUNT 3A 63VAC 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 871363-F0805B3R00FSTR 139-F0805B3R00FSTR 478-10722-6-ND F0805B3R00FSTR F0805B3R00FSTR
Product Name Fuses - F0805B3R00FSTR SMD 3A 63V Circuit Protection Fuse Fuses High Speed Fuse Circuit Protection - Fuses
Mounting Surface Mount Surface Mount Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL
Fuse Type PC Board
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details