Manufacturer: AVX Corporation
Win Source Part Number: 918825-F0805B2R50FWT
Series: Accu-Guard® II
Operating Temperature Range: -55°C ~ 125°C
Features: 2.5 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
2.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Fuse Chip Fast Acting 2.5A 63V SMD Solder Pad 0805 T/R Product overview: F0805B2R50FWTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0805B2R50FWTR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FUSE BOARD MOUNT 2.5A 63VDC 0805
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 918825-F0805B2R50FWTR | F0805B2R50FWTR-ND | 139-F0805B2R50FWTR | F0805B2R50FWTR | F0805B2R50FWTR |
| Product Name | Fuses - F0805B2R50FWTR | Fuses | SMD 2.5A 63V Circuit Protection Fuse | High Speed Fuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Fuse Type | PC Board | ||||
| Approvals / Standards | UL |