Fuse Chip Fast Acting 0.5A 32V SMD Solder Pad 0603 T/R Product overview: F0603E0R50FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0603E0R50FSTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1122231-F0603E0R50FS
Category: Circuit Protection>Fuses
Series: Accu-Guard® II
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0003
DC Cold Resistance: 0.25 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W x 0.025" H (1.60mm x 0.81mm x 0.63mm)
Alternative Parts (Cross-Reference): F0603E0R50FSTR.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: KYOCERA AVX
Other Names: 478-2860-2,478-2860-
Approval Agency: cUL, UL
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FUSE BOARD MNT 500MA 32VDC 0603
FUSE, SMD, 500mA, 0603, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:Accu-Guard Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-F0603E0R50FSTR | 1122231-F0603E0R50FSTR | 478-2860-2-ND | F0603E0R50FSTR | F0603E0R50FSTR | 21K9857 |
| Product Name | SMD 0.5A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | High Speed Fuse | Circuit Protection - Fuses | Fuse, Smd, 500Ma, 0603, Fast Acting, Full Reel; Fuse Current Kyocera Avx |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |