Kyocera Corporation Fuses F0805B2R00FWTR

Description
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F0805B2R00FWTR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
High Speed Fuse
F0805B2R00FWTR
High Speed Fuse F0805B2R00FWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Fuses - F0805B2R00FWTR - 1037322-F0805B2R00FWTR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - F0805B2R00FWTR
1037322-F0805B2R00FWTR
Fuses - F0805B2R00FWTR 1037322-F0805B2R00FWTR
Manufacturer: AVX Corporation Win Source Part Number: 1037322-F0805B2R00FW TR Packaging: Reel - TR Current Rating: 2A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cUL, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 0.03 Nominal Cold Resistance: 0.08 Ohm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037322-F0805B2R00FWTR
Packaging: Reel - TR
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.03
Nominal Cold Resistance: 0.08 Ohm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Fuses F0805B2R00FWTR
FUSE BOARD MOUNT 2A 63VDC 0805

FUSE BOARD MOUNT 2A 63VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F0805B2R00FWTR-ND F0805B2R00FWTR 1037322-F0805B2R00FWTR F0805B2R00FWTR
Product Name Fuses High Speed Fuse Fuses - F0805B2R00FWTR Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details