Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
200mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3014 Metric)
200mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3014 Metric)
200mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3014 Metric)
FUSE BOARD MNT 200MA 63VDC 1206
| Richardson RFPD | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1206B0R20FSTR | 478-10950-1-ND | 7076837P | F1206B0R20FSTR |
| Product Name | High Speed Fuse | Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||
| Rated Voltage | 63 volts | 63 volts | 63 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Interrupt Rating | High | |||
| Fuse Type | PC Board |