Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 843915-F0805B1R00FWT
Series: Accu-Guard® II
Operating Temperature Range: -55°C ~ 125°C
Features: 1 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 478-10949-2, F0805B1R00FWTR-ND, 478-10949-1, 478-10949-6
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
FUSE BOARD MOUNT 1A 63VDC 0805
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0805B1R00FWTR | 843915-F0805B1R00FWTR | 478-10949-2-ND | F0805B1R00FWTR |
| Product Name | High Speed Fuse | Fuses - F0805B1R00FWTR | Fuses | Circuit Protection - Fuses |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) | |
| Rated Voltage | 63 volts | 63 volts | ||
| Rated Current | 1 amps | 1 amps | ||
| Interrupt Rating | High |