Kyocera Corporation SMD 1A 32V Circuit Protection Fuse F1206A1R00FWTR

Description
Fuse Chip Fast Acting 1A 32V SMD Solder Pad 1206 T/R UL/cUL Product overview: F1206A1R00FWTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206A1R00FWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1A 32V SMD Solder Pad 1206 T/R UL/cUL Product overview: F1206A1R00FWTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206A1R00FWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 32V Circuit Protection Fuse
139-F1206A1R00FWTR
SMD 1A 32V Circuit Protection Fuse 139-F1206A1R00FWTR
Fuse Chip Fast Acting 1A 32V SMD Solder Pad 1206 T/R UL/cUL Product overview: F1206A1R00FWTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206A1R00FWTR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1A 32V SMD Solder Pad 1206 T/R UL/cUL Product overview: F1206A1R00FWTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206A1R00FWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1206A1R00FWTR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
High Speed Fuse
F1206A1R00FWTR
High Speed Fuse F1206A1R00FWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Fuses - F1206A1R00FWTR - 1173090-F1206A1R00FWTR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - F1206A1R00FWTR
1173090-F1206A1R00FWTR
Fuses - F1206A1R00FWTR 1173090-F1206A1R00FWTR
Manufacturer: AVX Corporation Win Source Part Number: 1173090-F1206A1R00FW TR Manufacturer Homepage: www.avx.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1173090-F1206A1R00FWTR
Manufacturer Homepage: www.avx.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Fuse, Smd, 1A, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx - 53J1754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx
53J1754
Fuse, Smd, 1A, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx 53J1754
FUSE, SMD, 1A, 1206, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:Accu-Guard Series; Breaking Capacity Current AC:- RoHS Compliant: No

FUSE, SMD, 1A, 1206, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:Accu-Guard Series; Breaking Capacity Current AC:- RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Fuses F1206A1R00FWTR
FUSE BOARD MOUNT 1A 32VDC 1206

FUSE BOARD MOUNT 1A 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-F1206A1R00FWTR F1206A1R00FWTR-ND F1206A1R00FWTR 1173090-F1206A1R00FWTR 53J1754 F1206A1R00FWTR
Product Name SMD 1A 32V Circuit Protection Fuse Fuses High Speed Fuse Fuses - F1206A1R00FWTR Fuse, Smd, 1A, 1206, Fast Acting, Full Reel; Fuse Current Kyocera Avx Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Fuse Type PC Board
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data