375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 1037315-F0603E0R37FS
Packaging: Reel - TR
Current Rating: 375mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.0001
Nominal Cold Resistance: 0.45 Ohm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Fuse Chip Fast Acting 0.375A 32V SMD Solder Pad 0603 T/R Product overview: F0603E0R37FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F0603E0R37FSTR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FUSE BOARD MNT 375MA 32VDC 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 478-2859-6-ND | 1037315-F0603E0R37FSTR | 139-F0603E0R37FSTR | F0603E0R37FSTR | F0603E0R37FSTR |
| Product Name | Fuses | Fuses - F0603E0R37FSTR | SMD 0.375A 32V Circuit Protection Fuse | High Speed Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |