2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 871370-F1206B2R00FST
Series: Accu-Guard® II
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 1253-1900-2-ND, 478-11673-1, 478-11673-2, 478-11673-6, F1206B2R00FSTR-ND, 1253-1900-2
Fuse Chip Fast Acting 2A 63V SMD Solder Pad 1206 T/R UL/cUL Product overview: F1206B2R00FSTR from AVX (KYOCERA AVX) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-F1206B2R00FSTR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 2A 63VDC 1206
| DigiKey | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 478-11673-2-ND | F1206B2R00FSTR | 871370-F1206B2R00FSTR | 7076852 | 7076852P | 139-F1206B2R00FSTR | F1206B2R00FSTR |
| Product Name | Fuses | High Speed Fuse | Fuses - F1206B2R00FSTR | Non Resettable Fuses | Non Resettable Fuses | SMD 2A 63V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps |